HDK-1808AA-4C4 -- SPEAKERS
ODG (Origin Data Global)
Speakers
HDK-1808AA-4C4
Description
Speakers ROHS
Description
Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
HDK-1808AA-4C4 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
100 dB
Impedance
8 ohms
Frequency Response
20000 Hz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Patlite (USA) Corporation
Application
Telephone or Voice Communication
View Details