ODG (Origin Data Global) Antennas AELW001

Description
3 2dBi Linear Polarization 10W Antennas ROHS
Description
3 2dBi Linear Polarization 10W Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - AELW001 - ODG (Origin Data Global)
Shenzhen, China
Antennas
AELW001
Antennas AELW001
3 2dBi Linear Polarization 10W Antennas ROHS

3 2dBi Linear Polarization 10W Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number AELW001
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details