ODG (Origin Data Global) Microphones 5173N24-U

Description
Microphone Preamplifiers 36V, 100mA
Datasheet
Description
Microphone Preamplifiers 36V, 100mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 5173N24-U - ODG (Origin Data Global)
Shenzhen, China
Microphones
5173N24-U
Microphones 5173N24-U
Microphone Preamplifiers 36V, 100mA

Microphone Preamplifiers 36V, 100mA

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number 5173N24-U
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
Function Audio
SN Ratio 72 dB
Features RoHS; Digital
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
 - SPU0414HR5H - Knowles
Specs
Sensitivity 79.43 mV/Pa (547661 mV/psi)
Impedance 400 ohms
View Details