Optim LLC. Optical Inspection Device 6mm

Description
OPTIM Incorporated manufactures a complete line of industrial fiberscopes for a wide variety of industrial applications. Our flexible articulating fiberscopes offer the user a remote visual inspection tool to access areas that are not easily accessible. Our units are flexible and have the ability to maneuver around bends and turns. Industrial Applications Include (but are not limited to): • Automotive o Engines o Cylinder Heads • Manufacturing / Machinery / Castings o Inspect castings o Inspect pipes o Check machine lines and engines o Routine checks on machinery o Inspect for cleanliness • Gas / Building o Inspect behind walls & ceilings o Check pipes, vents & ducts • Pluming o Water pipes & drains o Sinks, toilets & showers • Power Generation o Cracked coils in relay o Evaluation • Oil/Chemical o Storage Tanks o Pipes • Aviation / Aerospace • Mining • Security & Law Enforcement • NDT
Description
OPTIM Incorporated manufactures a complete line of industrial fiberscopes for a wide variety of industrial applications. Our flexible articulating fiberscopes offer the user a remote visual inspection tool to access areas that are not easily accessible. Our units are flexible and have the ability to maneuver around bends and turns. Industrial Applications Include (but are not limited to): • Automotive o Engines o Cylinder Heads • Manufacturing / Machinery / Castings o Inspect castings o Inspect pipes o Check machine lines and engines o Routine checks on machinery o Inspect for cleanliness • Gas / Building o Inspect behind walls & ceilings o Check pipes, vents & ducts • Pluming o Water pipes & drains o Sinks, toilets & showers • Power Generation o Cracked coils in relay o Evaluation • Oil/Chemical o Storage Tanks o Pipes • Aviation / Aerospace • Mining • Security & Law Enforcement • NDT

Suppliers

Company
Product
Description
Supplier Links
Sturbridge, MA, USA
Optical Inspection Device
6mm
Optical Inspection Device 6mm
OPTIM Incorporated manufactures a complete line of industrial fiberscopes for a wide variety of industrial applications. Our flexible articulating fiberscopes offer the user a remote visual inspection tool to access areas that are not easily accessible. Our units are flexible and have the ability to maneuver around bends and turns. Industrial Applications Include (but are not limited to): • Automotive o Engines o Cylinder Heads • Manufacturing / Machinery / Castings o Inspect castings o Inspect pipes o Check machine lines and engines o Routine checks on machinery o Inspect for cleanliness • Gas / Building o Inspect behind walls & ceilings o Check pipes, vents & ducts • Pluming o Water pipes & drains o Sinks, toilets & showers • Power Generation o Cracked coils in relay o Evaluation • Oil/Chemical o Storage Tanks o Pipes • Aviation / Aerospace • Mining • Security & Law Enforcement • NDT

OPTIM Incorporated manufactures a complete line of industrial fiberscopes for a wide variety of industrial applications. Our flexible articulating fiberscopes offer the user a remote visual inspection tool to access areas that are not easily accessible. Our units are flexible and have the ability to maneuver around bends and turns.

Industrial Applications Include (but are not limited to):

• Automotive
o Engines
o Cylinder Heads
• Manufacturing / Machinery / Castings
o Inspect castings
o Inspect pipes
o Check machine lines and engines
o Routine checks on machinery
o Inspect for cleanliness
• Gas / Building
o Inspect behind walls & ceilings
o Check pipes, vents & ducts
• Pluming
o Water pipes & drains
o Sinks, toilets & showers
• Power Generation
o Cracked coils in relay
o Evaluation
• Oil/Chemical
o Storage Tanks
o Pipes
• Aviation / Aerospace
• Mining
• Security & Law Enforcement
• NDT

Technical Specifications

  Optim LLC.
Product Category Fiberscopes
Product Number 6mm
Product Name Optical Inspection Device
Viewing Angle Direct; Side
Features Video (optional feature)
Diameter 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Small Diameter Fiberscope - IF4D5 - Evident Scientific
Specs
Viewing Angle Direct
Features Camera Mount; Video (optional feature)
Diameter 4.1 mm (0.1614 inch)
View Details
Fiberscope 1.7mm, K Series - K-1 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Diameter 1.68 mm (0.0661 inch)
Working Length 0.3048 m (0.3333 yd)
Field of View 55 degrees
View Details
Non-Conductive Fiberoptic Video Lens -  - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Direct
Features Video
Diameter 5 mm (0.1969 inch)
View Details