Optim LLC. FreedomView™ LED Fiberscope FV640

Description
Sometimes it takes a revolution to see the light. Set yourself free with the revolutionary FreedomView® Fiberscope. Powerful untethered LED light source delivers exceptional mobility, maximum flexibility and superior resolution. The ultimate visual inspection tool, FreedomView® Fiberscope enables the inspection professional to get the job done safely and efficiently. FEATURES & BENEFITS • Sleek, state-of-the-art hand-held unit fully integrated with all controls (on/off switch, light intensity, tip articulation) & LED light source. Handle size accommodates all users • Superior LED light source offering powerful 5500 Kelvin Sunlight for exceptional visibility • No bulb replacement necessary • Lightweight, highly mobile design (under two pounds) • Easily portable, carry-on case for travel • Video/digital camera compatible • ESD Common Point Ground • 1-year warranty on scope • 3-year warranty on LED light source
Description
Sometimes it takes a revolution to see the light. Set yourself free with the revolutionary FreedomView® Fiberscope. Powerful untethered LED light source delivers exceptional mobility, maximum flexibility and superior resolution. The ultimate visual inspection tool, FreedomView® Fiberscope enables the inspection professional to get the job done safely and efficiently. FEATURES & BENEFITS • Sleek, state-of-the-art hand-held unit fully integrated with all controls (on/off switch, light intensity, tip articulation) & LED light source. Handle size accommodates all users • Superior LED light source offering powerful 5500 Kelvin Sunlight for exceptional visibility • No bulb replacement necessary • Lightweight, highly mobile design (under two pounds) • Easily portable, carry-on case for travel • Video/digital camera compatible • ESD Common Point Ground • 1-year warranty on scope • 3-year warranty on LED light source

Suppliers

Company
Product
Description
Supplier Links
FreedomView™ LED Fiberscope - FV640 - Optim LLC.
Sturbridge, MA, USA
FreedomView™ LED Fiberscope
FV640
FreedomView™ LED Fiberscope FV640
Sometimes it takes a revolution to see the light. Set yourself free with the revolutionary FreedomView® Fiberscope. Powerful untethered LED light source delivers exceptional mobility, maximum flexibility and superior resolution. The ultimate visual inspection tool, FreedomView® Fiberscope enables the inspection professional to get the job done safely and efficiently. FEATURES & BENEFITS • Sleek, state-of-the-art hand-held unit fully integrated with all controls (on/off switch, light intensity, tip articulation) & LED light source. Handle size accommodates all users • Superior LED light source offering powerful 5500 Kelvin Sunlight for exceptional visibility • No bulb replacement necessary • Lightweight, highly mobile design (under two pounds) • Easily portable, carry-on case for travel • Video/digital camera compatible • ESD Common Point Ground • 1-year warranty on scope • 3-year warranty on LED light source

Sometimes it takes a revolution to see the light. Set yourself free with the revolutionary FreedomView® Fiberscope. Powerful untethered LED light source delivers exceptional mobility, maximum flexibility and superior resolution.
The ultimate visual inspection tool, FreedomView® Fiberscope enables the inspection professional to get the job done safely and efficiently.

FEATURES & BENEFITS
• Sleek, state-of-the-art hand-held unit fully integrated with all controls (on/off switch, light intensity, tip articulation) & LED light source. Handle size accommodates all users
• Superior LED light source offering powerful 5500 Kelvin Sunlight for exceptional visibility
• No bulb replacement necessary
• Lightweight, highly mobile design (under two pounds)
• Easily portable, carry-on case for travel
• Video/digital camera compatible
• ESD Common Point Ground
• 1-year warranty on scope
• 3-year warranty on LED light source

Supplier's Site

Technical Specifications

  Optim LLC.
Product Category Fiberscopes
Product Number FV640
Product Name FreedomView™ LED Fiberscope
Viewing Angle Direct; Side (optional feature)
Features Video (optional feature)
Diameter 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Small Diameter Fiberscope - IF6PD4 - Evident Scientific
Specs
Viewing Angle Direct
Features Camera Mount; Video (optional feature)
Diameter 0.6400 mm (0.0252 inch)
View Details
Non-Conductive Fiberoptic Video Lens -  - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Direct
Features Video
Diameter 5 mm (0.1969 inch)
View Details
Non Articulating Fiberscope - FTIFS19951 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Features Camera Mount (optional feature)
Diameter 2 mm (0.0787 inch)
Working Length 0.1500 m (0.1640 yd)
View Details
Specs
Viewing Angle Direct; Side (optional feature)
Features Video (optional feature)
Diameter 8.4 mm (0.3307 inch)
View Details