Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTODIODES
OPHIR-SPIRICON INC.
L1500W -- THERMAL HEAD - HIGH POWER
Ophir-Spiricon Inc.
Thermal Head - High Power
L1500W
Description
Thermal head for high power 500 W and up
Description
Thermal head for high power 500 W and up
Suppliers
Company
Product
Description
Supplier Links
Ophir-Spiricon Inc.
Logan, UT, USA
Thermal Head - High Power
L1500W
Thermal Head - High Power
L1500W
Thermal head for high power 500 W and up
Thermal head for high power 500 W and up
Supplier's Site
Technical Specifications
Ophir-Spiricon Inc.
Product Category
Photodiodes
Product Number
L1500W
Product Name
Thermal Head - High Power
Photodiode Spectral Response
UV; Visible; IR
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
InGaAs photodiodes
G12181-230K
Specs
Spectral Response Range
900 to 1850 nm (9000 to 18500 Å)
Peak Sensitivity Wavelength
1750 nm (17500 Å)
Photodiode Material
Indium Gallium Arsenide
View Details
Newport MKS
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm
819C-IG-2-CAL2
Specs
Spectral Response Range
800 to 1650 nm (8000 to 16500 Å)
View Details
RS Components, Ltd.
Photodiodes
2121833
Specs
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Ophir-Spiricon Inc.
Thermal Head - Low Power
30A
Specs
Photodiode Spectral Response
UV; Visible; IR
Spectral Response Range
190 to 20000 nm (1900 to 200000 Å)
Active Area Diameter or Length
17 mm (0.6693 inch)
View Details