Ophir-Spiricon Inc. Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
| Product Name | Notes |
|---|---|
| Automatic dynamic cancellation of up to 98% of background light | |
| For pulsed high power/energy lasers | |
| General use for large aperture pulsed lasers | |
| General use for medium aperture pulsed lasers | |
| Pulsed energy measurements | |
| Rechargeable battery inside power unit | |
| Recommended for measurement of low energies and high repetition rates | |
| Recommended for measurement of low energies | |
| Recommended use for high and low repetition rate pulse measurement | |
| Scanned or static beams , dynamic background response | |
| Swivel mount head for handheld or stand use | |
| Thermal head for average power from 60 um to 10 KW | |
| Thermal head for high power 500 W and up | |
| Thermal head for medium power to 300 W |