Ophir-Spiricon Inc. Thermal Head - Medium Power FL300A

Description
Thermal head for medium power to 300 W
Description
Thermal head for medium power to 300 W

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - Medium Power
FL300A
Thermal Head - Medium Power FL300A
Thermal head for medium power to 300 W

Thermal head for medium power to 300 W

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number FL300A
Product Name Thermal Head - Medium Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S16839-01MS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 480 to 660 nm (4800 to 6600 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 20000 nm (1900 to 200000 Å)
Active Area Diameter or Length 18 mm (0.7087 inch)
View Details