Ophir-Spiricon Inc. Thermal Head - Medium Power 100C-SH

Description
Thermal head for medium power to 300 W
Description
Thermal head for medium power to 300 W

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - Medium Power
100C-SH
Thermal Head - Medium Power 100C-SH
Thermal head for medium power to 300 W

Thermal head for medium power to 300 W

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number 100C-SH
Product Name Thermal Head - Medium Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S4011-06DS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Ophir-Spiricon Inc.
Specs
Photodiode Spectral Response IR
Spectral Response Range 800 to 1800 nm (8000 to 18000 Å)
Photodiode Material Germanium
View Details