Ophir-Spiricon Inc. Thermal Head - Low Power 3A-P

Description
Thermal head for average power from 60 um to 10 KW
Description
Thermal head for average power from 60 um to 10 KW

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - Low Power
3A-P
Thermal Head - Low Power 3A-P
Thermal head for average power from 60 um to 10 KW

Thermal head for average power from 60 um to 10 KW

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number 3A-P
Product Name Thermal Head - Low Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S12742-254 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 252 to 256 nm (2520 to 2560 Å)
Peak Sensitivity Wavelength 254 nm (2540 Å)
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 12000 nm (1900 to 120000 Å)
Photodiode Material Metallic Absorber
View Details