Ophir-Spiricon Inc. Thermal Head - Medium Power 30(150)A

Description
Thermal head for medium power to 300 W
Description
Thermal head for medium power to 300 W

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - Medium Power
30(150)A
Thermal Head - Medium Power 30(150)A
Thermal head for medium power to 300 W

Thermal head for medium power to 300 W

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number 30(150)A
Product Name Thermal Head - Medium Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

Photo IC for laser beam synchronous detection - S9703-11 - Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Number of Array Elements 1
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 150 to 20000 nm (1500 to 200000 Å)
Photodiode Material Black Absorber
View Details