Ophir-Spiricon Inc. Thermal Head - Low Power 12A-P

Description
Thermal head for average power from 60 um to 10 KW
Description
Thermal head for average power from 60 um to 10 KW

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - Low Power
12A-P
Thermal Head - Low Power 12A-P
Thermal head for average power from 60 um to 10 KW

Thermal head for average power from 60 um to 10 KW

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number 12A-P
Product Name Thermal Head - Low Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3590-19 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Ophir-Spiricon Inc.
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Active Area Diameter or Length 10 mm (0.3937 inch)
View Details