Omnitron Systems Technology, Inc. 4 and 8 Channel Multimode Multiplexer/Demultiplexer iConverter® Multimode CWDM/X

Description
The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode multiplexers are ideal for in-buildings or campuses where regulatory or economical limitations make it difficult to replace existing multimode fiber. iConverter Multimode CWDM/X multiplexers are protocol and rate transparent, allowing Ethernet, Fibre Channel, SDH/SONET, and other services up to 10Gbps each to be transported across the same fiber link. The modules support ITU-T G.694.2 standard CWDM wavelengths between 1270nm to 1610nm in 20nm increments. iConverter Multimode CWDM/X modules are passive devices that require no external power. They can be installed in any iConverter chassis with iConverter media converters and transponders to enable connectivity between existing equipment and CWDM multiplexers. The small and compact size of the Multimode CWDM/X modules yields one of the highest port densities in the industry. Using the 2U high iConverter compact chassis, 38 CWDM/X multimode modules can be installed, providing up to 684 connectors or up to 608 simplex channels or 304 duplex channels.
Datasheet
Description
The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode multiplexers are ideal for in-buildings or campuses where regulatory or economical limitations make it difficult to replace existing multimode fiber. iConverter Multimode CWDM/X multiplexers are protocol and rate transparent, allowing Ethernet, Fibre Channel, SDH/SONET, and other services up to 10Gbps each to be transported across the same fiber link. The modules support ITU-T G.694.2 standard CWDM wavelengths between 1270nm to 1610nm in 20nm increments. iConverter Multimode CWDM/X modules are passive devices that require no external power. They can be installed in any iConverter chassis with iConverter media converters and transponders to enable connectivity between existing equipment and CWDM multiplexers. The small and compact size of the Multimode CWDM/X modules yields one of the highest port densities in the industry. Using the 2U high iConverter compact chassis, 38 CWDM/X multimode modules can be installed, providing up to 684 connectors or up to 608 simplex channels or 304 duplex channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 and 8 Channel Multimode Multiplexer/Demultiplexer - iConverter® Multimode CWDM/X - Omnitron Systems Technology, Inc.
Irvine, CA, USA
4 and 8 Channel Multimode Multiplexer/Demultiplexer
iConverter® Multimode CWDM/X
4 and 8 Channel Multimode Multiplexer/Demultiplexer iConverter® Multimode CWDM/X
The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode multiplexers are ideal for in-buildings or campuses where regulatory or economical limitations make it difficult to replace existing multimode fiber. iConverter Multimode CWDM/X multiplexers are protocol and rate transparent, allowing Ethernet, Fibre Channel, SDH/SONET, and other services up to 10Gbps each to be transported across the same fiber link. The modules support ITU-T G.694.2 standard CWDM wavelengths between 1270nm to 1610nm in 20nm increments. iConverter Multimode CWDM/X modules are passive devices that require no external power. They can be installed in any iConverter chassis with iConverter media converters and transponders to enable connectivity between existing equipment and CWDM multiplexers. The small and compact size of the Multimode CWDM/X modules yields one of the highest port densities in the industry. Using the 2U high iConverter compact chassis, 38 CWDM/X multimode modules can be installed, providing up to 684 connectors or up to 608 simplex channels or 304 duplex channels.

The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode multiplexers are ideal for in-buildings or campuses where regulatory or economical limitations make it difficult to replace existing multimode fiber.

iConverter Multimode CWDM/X multiplexers are protocol and rate transparent, allowing Ethernet, Fibre Channel, SDH/SONET, and other services up to 10Gbps each to be transported across the same fiber link. The modules support ITU-T G.694.2 standard CWDM wavelengths between 1270nm to 1610nm in 20nm increments.

iConverter Multimode CWDM/X modules are passive devices that require no external power. They can be installed in any iConverter chassis with iConverter media converters and transponders to enable connectivity between existing equipment and CWDM multiplexers.

The small and compact size of the Multimode CWDM/X modules yields one of the highest port densities in the industry. Using the 2U high iConverter compact chassis, 38 CWDM/X multimode modules can be installed, providing up to 684 connectors or up to 608 simplex channels or 304 duplex channels.

Supplier's Site Datasheet

Technical Specifications

  Omnitron Systems Technology, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number iConverter® Multimode CWDM/X
Product Name 4 and 8 Channel Multimode Multiplexer/Demultiplexer
Multiplexer Type Coarse Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 1315 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 1300 nm / 1550 nm
View Details
LANWDM Mux/Demux -  - MACOM
Specs
Multiplexer Type Wavelength Division Multiplexer
Number of Channels 4
View Details
Passive CWDM, Rugged Cassette E (85x75x8.5mm) Mux, 4 Ch. R (Skipping 1390&1410nm) 20nm 1350nm, 1.0m 900um buffer, Pass Port - PCWEM-4R335-19N3 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
WDM Bandwidth 1410 nm (14100 Å)
View Details