Omnitrack Corp. Housed Spring Loaded MM Series

Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Die lifters
Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Die lifters

Suppliers

Company
Product
Description
Supplier Links
Housed Spring Loaded - MM Series - Omnitrack Corp.
Stroud, United Kingdom
Housed Spring Loaded
MM Series
Housed Spring Loaded MM Series
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Die lifters

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination.

This series features a single drain hole.

Die lifters

Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number MM Series
Product Name Housed Spring Loaded
Maximum Load 154.00 to 507.00 lbs (69.84 to 230 kg)
Ball Size 0.88 to 1.75 inch (22.22 to 44.45 mm)
Barrel Diameter 1.53 to 2.62 inch (38.99 to 66.5 mm)
Weight 0.794 to 3.638 lbs (0.3601 to 1.65 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor <With Slit processing> Cutting flange type - PVS900FM - Links-Japan, LLC
Specs
Maximum Load 1982.74 lbs (899 kg)
Weight 11.927 lbs (5.41 kg)
Ball Material SUJ3
View Details
Fixed Ball Transfers Flange Mount - F1 - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.09 inch (27.69 mm)
View Details
Bolt Fitting Medium Duty Ball Transfer Units - MSP Series - Omnitrack Corp.
Specs
Maximum Load 1323.00 lbs (600 kg)
Ball Size 0.31 to 1.75 inch (7.95 to 44.45 mm)
Barrel Diameter 0.71 to 2.44 inch (18.01 to 62 mm)
View Details
Drop-In Ball Transfers - MBT-1CS - Hudson Bearings, Inc.
Specs
Maximum Load 200.00 lbs (90.7 kg)
Ball Material Carbon Steel
Mounting Press / Drop In
View Details