Omnitrack Corp. Saturn Type Light Duty Ball Transfer Units LD Series

Description
Pressed steel ‘Saturn’ units are easily secured or riveted using integral fixing holes & are ideal for many light duty, low profile conveying applications. Models feature single drain hole & felt seal except LD16. LD32-SS & LD32/3-SS omit felt seal, other variants feature 7 rapid drain holes. Pressed steel flanged units
Description
Pressed steel ‘Saturn’ units are easily secured or riveted using integral fixing holes & are ideal for many light duty, low profile conveying applications. Models feature single drain hole & felt seal except LD16. LD32-SS & LD32/3-SS omit felt seal, other variants feature 7 rapid drain holes. Pressed steel flanged units

Suppliers

Company
Product
Description
Supplier Links
Saturn Type Light Duty Ball Transfer Units - LD Series - Omnitrack Corp.
Stroud, United Kingdom
Saturn Type Light Duty Ball Transfer Units
LD Series
Saturn Type Light Duty Ball Transfer Units LD Series
Pressed steel ‘Saturn’ units are easily secured or riveted using integral fixing holes & are ideal for many light duty, low profile conveying applications. Models feature single drain hole & felt seal except LD16. LD32-SS & LD32/3-SS omit felt seal, other variants feature 7 rapid drain holes. Pressed steel flanged units

Pressed steel ‘Saturn’ units are easily secured or riveted using integral fixing holes & are ideal for many light duty, low profile conveying applications. Models feature single drain hole & felt seal except LD16. LD32-SS & LD32/3-SS omit felt seal, other variants feature 7 rapid drain holes.

Pressed steel flanged units

Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number LD Series
Product Name Saturn Type Light Duty Ball Transfer Units
Maximum Load 44.00 to 275.00 lbs (19.95 to 125 kg)
Ball Size 0.62 to 1.25 inch (15.87 to 31.75 mm)
Barrel Diameter 0.94 to 1.80 inch (23.9 to 45.62 mm)
Weight 0.088 to 0.593 lbs (0.0399 to 0.2689 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Spring cushion embedded type - PV50CF - Links-Japan, LLC
Specs
Weight 0.849 lbs (0.3849 kg)
Ball Material SUJ2
Features Spring Supported
View Details
Fixed Ball Transfers Flange Mount - F1 - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.09 inch (27.69 mm)
View Details
Bolt Fitting Medium Duty Ball Transfer Units - MSP Series - Omnitrack Corp.
Specs
Maximum Load 1323.00 lbs (600 kg)
Ball Size 0.31 to 1.75 inch (7.95 to 44.45 mm)
Barrel Diameter 0.71 to 2.44 inch (18.01 to 62 mm)
View Details
Flange Mounted Ball Transfers - BT-1SS - Hudson Bearings, Inc.
Specs
Maximum Load 75.00 lbs (34.01 kg)
Ball Material Stainless Steel
Mounting Flange Mount
View Details