Omnitrack Corp. Bottom Flange Medium Duty Ball Transfer Units MF Series

Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Base plate fixing
Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Base plate fixing

Suppliers

Company
Product
Description
Supplier Links
Bottom Flange Medium Duty Ball Transfer Units - MF Series - Omnitrack Corp.
Stroud, United Kingdom
Bottom Flange Medium Duty Ball Transfer Units
MF Series
Bottom Flange Medium Duty Ball Transfer Units MF Series
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Base plate fixing

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination.

This series features a single drain hole.

Base plate fixing

Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number MF Series
Product Name Bottom Flange Medium Duty Ball Transfer Units
Maximum Load 1323.00 lbs (600 kg)
Ball Size 0.50 to 1.75 inch (12.7 to 44.45 mm)
Barrel Diameter 0.94 to 2.44 inch (23.9 to 62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Centering Unit - PVXM500R-25-L10W - Links-Japan, LLC
Specs
Maximum Load 1101.52 lbs (500 kg)
View Details
Glide Ball Transfer Units & Fixing Sockets - BT 1700 Series - SKF/Global
Specs
Maximum Load 44.00 to 110.00 lbs (19.95 to 49.89 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.20 to 1.36 inch (30.5 to 34.5 mm)
View Details
2 suppliers
Ball Transfer Units - 2780417 - RS Components, Ltd.
Bosch Rexroth Corporation
Specs
Maximum Load 7.72 lbs (3.5 kg)
Ball Size 0.47 inch (12 mm)
View Details
Flange Mounted Ball Transfers - LPBT-1CS - Hudson Bearings, Inc.
Specs
Maximum Load 75.00 lbs (34.01 kg)
Ball Material Carbon Steel
Mounting Flange Mount
View Details