Omnitrack Corp. Bolt Fitting Medium Duty Ball Transfer Units MSP Series

Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Metric external thread (male)
Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Metric external thread (male)

Suppliers

Company
Product
Description
Supplier Links
Bolt Fitting Medium Duty Ball Transfer Units - MSP Series - Omnitrack Corp.
Stroud, United Kingdom
Bolt Fitting Medium Duty Ball Transfer Units
MSP Series
Bolt Fitting Medium Duty Ball Transfer Units MSP Series
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Metric external thread (male)

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination.

This series features a single drain hole.

Metric external thread (male)

Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number MSP Series
Product Name Bolt Fitting Medium Duty Ball Transfer Units
Maximum Load 1323.00 lbs (600 kg)
Ball Size 0.31 to 1.75 inch (7.95 to 44.45 mm)
Barrel Diameter 0.71 to 2.44 inch (18.01 to 62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleanroom Compatible Planeveyor - PVP20BP-SS - Links-Japan, LLC
Specs
Maximum Load 3.30 lbs (1.5 kg)
View Details
Fixed Ball Transfers Flange Mount - F1 - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.09 inch (27.69 mm)
View Details
O Ring Medium Duty Ball Transfer Units - MO Series - Omnitrack Corp.
Specs
Maximum Load 1323.00 lbs (600 kg)
Ball Size 0.62 to 1.75 inch (15.87 to 44.45 mm)
Barrel Diameter 0.94 to 2.44 inch (24 to 62 mm)
View Details
Flying Saucer Ball Transfers - FSBT-1CS/SS - Hudson Bearings, Inc.
Specs
Ball Material Stainless Steel
Mounting Disk Mount
View Details