Omnitrack Corp. Tolerance Ring Heavy Duty Ball Transfer Units 98 Series

Description
Omnitrack 98 series heavy duty ball units from our precision machined series & offer lowest coefficient of friction with the smoothest performance. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9820 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation 22, 45, 50, 60 & 100mm ø integral tolerance press or push fit Tolerance rings can be used to compensate for irregularities in bore Integral dirt/debris channel (except 9810) Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)
Description
Omnitrack 98 series heavy duty ball units from our precision machined series & offer lowest coefficient of friction with the smoothest performance. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9820 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation 22, 45, 50, 60 & 100mm ø integral tolerance press or push fit Tolerance rings can be used to compensate for irregularities in bore Integral dirt/debris channel (except 9810) Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)

Suppliers

Company
Product
Description
Supplier Links
Tolerance Ring Heavy Duty Ball Transfer Units - 98  Series - Omnitrack Corp.
Stroud, United Kingdom
Tolerance Ring Heavy Duty Ball Transfer Units
98 Series
Tolerance Ring Heavy Duty Ball Transfer Units 98 Series
Omnitrack 98 series heavy duty ball units from our precision machined series & offer lowest coefficient of friction with the smoothest performance. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9820 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation 22, 45, 50, 60 & 100mm ø integral tolerance press or push fit Tolerance rings can be used to compensate for irregularities in bore Integral dirt/debris channel (except 9810) Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)

Omnitrack 98 series heavy duty ball units from our precision machined series & offer lowest coefficient of friction with the smoothest performance. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9820 ‘SS’ for all stainless steel parts.

LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES.

  • Load capacity from 100 lbs to 10,000 lbs each – any angle of operation
  • 22, 45, 50, 60 & 100mm Ø integral tolerance press or push fit
  • Tolerance rings can be used to compensate for irregularities in bore
  • Integral dirt/debris channel (except 9810)
  • Service kits available for extended service life
  • Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)
Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number 98 Series
Product Name Tolerance Ring Heavy Duty Ball Transfer Units
Maximum Load 5000.00 lbs (2268 kg)
Ball Size 0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter 0.87 to 3.94 inch (22.01 to 100 mm)
Weight 0.441 to 17.637 lbs (0.2000 to 8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Press molded products - PV30U - Links-Japan, LLC
Specs
Maximum Load 66.09 lbs (29.97 kg)
Weight 0.295 lbs (0.1340 kg)
Ball Material STEEL
View Details
Miniature Ball Transfer Units - 11M1-05 Series - SKF/Global
Specs
Maximum Load 22.00 to 264.00 lbs (9.98 to 120 kg)
Ball Size 0.19 to 0.59 inch (4.8 to 15 mm)
Barrel Diameter 0.31 to 1.10 inch (8 to 28 mm)
View Details
2 suppliers
Ball Transfer Units - 2780437 - RS Components, Ltd.
Bosch Rexroth Corporation
Specs
Maximum Load 110.25 lbs (50 kg)
Ball Size 0.63 inch (15.88 mm)
View Details
Flange Mounted Ball Transfers - LPBT-1SS - Hudson Bearings, Inc.
Specs
Maximum Load 75.00 lbs (34.01 kg)
Ball Material Stainless Steel
Mounting Flange Mount
View Details