Omnitrack Corp. Flange Mounted Spring Loaded 97 Series

Description
Omnitrack 97 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 97 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9740 ‘A’ which includes stainless steel balls & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades – consult Omnitrack if other materials are required. Maximum shock protection - Ball retracts fully within housing Ideal where load balancing or unequal track/load conditions exist Exceptional shock & high/low temperature resistance Maximum load capacity at any angle of orientation Robust integral base mounting flange complete with 2 or 3 fixing holes
Description
Omnitrack 97 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 97 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9740 ‘A’ which includes stainless steel balls & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades – consult Omnitrack if other materials are required. Maximum shock protection - Ball retracts fully within housing Ideal where load balancing or unequal track/load conditions exist Exceptional shock & high/low temperature resistance Maximum load capacity at any angle of orientation Robust integral base mounting flange complete with 2 or 3 fixing holes

Suppliers

Company
Product
Description
Supplier Links
Flange Mounted Spring Loaded - 97 Series - Omnitrack Corp.
Stroud, United Kingdom
Flange Mounted Spring Loaded
97 Series
Flange Mounted Spring Loaded 97 Series
Omnitrack 97 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 97 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9740 ‘A’ which includes stainless steel balls & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades – consult Omnitrack if other materials are required. Maximum shock protection - Ball retracts fully within housing Ideal where load balancing or unequal track/load conditions exist Exceptional shock & high/low temperature resistance Maximum load capacity at any angle of orientation Robust integral base mounting flange complete with 2 or 3 fixing holes

Omnitrack 97 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available.

When incorporating Omnitrack 97 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy.

Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9740 ‘A’ which includes stainless steel balls & improved resistance to high temperatures.

Spring mechanism parts remain carbon spring steel irrespective of material upgrades – consult Omnitrack if other materials are required.

  • Maximum shock protection - Ball retracts fully within housing
  • Ideal where load balancing or unequal track/load conditions exist
  • Exceptional shock & high/low temperature resistance
  • Maximum load capacity at any angle of orientation
  • Robust integral base mounting flange complete with 2 or 3 fixing holes
Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number 97 Series
Product Name Flange Mounted Spring Loaded
Maximum Load 26.00 to 2200.00 lbs (11.79 to 998 kg)
Ball Size 0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter 1.00 to 4.72 inch (25.4 to 120 mm)
Weight 0.441 to 26.455 lbs (0.2000 to 12 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Press molded products - PV30S - Links-Japan, LLC
Specs
Maximum Load 66.09 lbs (29.97 kg)
Weight 0.304 lbs (0.1380 kg)
Ball Material SUS440C
View Details
Pop Up Ball Transfers - PBT - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.56 inch (39.67 mm)
View Details
Cased Spring Loaded - LM Series - Omnitrack Corp.
Specs
Maximum Load 45.00 lbs (20.41 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.71 inch (43.51 mm)
View Details
Stud Mounted Ball Transfers - SBT-1CS - Hudson Bearings, Inc.
Specs
Maximum Load 75.00 lbs (34.01 kg)
Ball Material Carbon Steel
Mounting Stud / Bolt Mount
View Details