Omnitrack Corp. Flange Socket Spring Loaded 96 Series

Description
Omnitrack 96 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 96 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9620 ‘A’ which includes stainless steel balls & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades Maximum shock protection - Ball retracts fully within housing Ideal where load balancing or unequal track/load conditions exist Exceptional shock & high/low temperature resistance Maximum load capacity at any angle of orientation Robust integral mounting flange complete with 2 or 3 fixing holes
Description
Omnitrack 96 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 96 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9620 ‘A’ which includes stainless steel balls & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades Maximum shock protection - Ball retracts fully within housing Ideal where load balancing or unequal track/load conditions exist Exceptional shock & high/low temperature resistance Maximum load capacity at any angle of orientation Robust integral mounting flange complete with 2 or 3 fixing holes

Suppliers

Company
Product
Description
Supplier Links
Flange Socket Spring Loaded - 96 Series - Omnitrack Corp.
Stroud, United Kingdom
Flange Socket Spring Loaded
96 Series
Flange Socket Spring Loaded 96 Series
Omnitrack 96 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 96 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9620 ‘A’ which includes stainless steel balls & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades Maximum shock protection - Ball retracts fully within housing Ideal where load balancing or unequal track/load conditions exist Exceptional shock & high/low temperature resistance Maximum load capacity at any angle of orientation Robust integral mounting flange complete with 2 or 3 fixing holes

Omnitrack 96 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available.

When incorporating Omnitrack 96 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy.

Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9620 ‘A’ which includes stainless steel balls & improved resistance to high temperatures.

Spring mechanism parts remain carbon spring steel irrespective of material upgrades

  • Maximum shock protection - Ball retracts fully within housing
  • Ideal where load balancing or unequal track/load conditions exist
  • Exceptional shock & high/low temperature resistance
  • Maximum load capacity at any angle of orientation
  • Robust integral mounting flange complete with 2 or 3 fixing holes
Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number 96 Series
Product Name Flange Socket Spring Loaded
Maximum Load 26.00 to 2200.00 lbs (11.79 to 998 kg)
Ball Size 0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter 1.00 to 4.72 inch (25.4 to 120 mm)
Weight 0.289 to 26.455 lbs (0.1311 to 12 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Press molded products - PV30J - Links-Japan, LLC
Specs
Maximum Load 17.62 lbs (7.99 kg)
Weight 0.203 lbs (0.0920 kg)
Ball Material POM
View Details
Plain Fitting Medium Duty Ball Transfer Units - MG Series - Omnitrack Corp.
Specs
Maximum Load 7716.00 lbs (3499 kg)
Ball Size 0.31 to 3.50 inch (7.95 to 88.9 mm)
Barrel Diameter 0.71 to 5.71 inch (18.01 to 145 mm)
View Details
Stud Mounted Ball Transfers - NSMBT-1CS - Hudson Bearings, Inc.
Specs
Maximum Load 100.00 lbs (45.35 kg)
Ball Material Nylon - Polyamide
Mounting Stud / Bolt Mount
View Details
Ball Transfers - Med Duty - SKF-704 - Reid Supply
Specs
Maximum Load 1344.00 lbs (610 kg)
Ball Size 1.77 inch (45.01 mm)
Mounting Flange Mount; Press / Drop In; Press Fit w/Flange
View Details