Omnitrack Corp. External Spring Loaded 94 Series

Description
Omnitrack 94 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 94 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9433 ‘Z’ which includes stainless steel balls/internal parts & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades Ideal where load balancing or unequal track/load conditions exist Exceptional shock & high/low temperature resistance Adjustable spring pre-load Maximum load capacity at any angle of orientation Integral threaded mounting points provided in spring reaction washer Service kits available for extended service life
Description
Omnitrack 94 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 94 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9433 ‘Z’ which includes stainless steel balls/internal parts & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades Ideal where load balancing or unequal track/load conditions exist Exceptional shock & high/low temperature resistance Adjustable spring pre-load Maximum load capacity at any angle of orientation Integral threaded mounting points provided in spring reaction washer Service kits available for extended service life

Suppliers

Company
Product
Description
Supplier Links
External Spring Loaded - 94 Series - Omnitrack Corp.
Stroud, United Kingdom
External Spring Loaded
94 Series
External Spring Loaded 94 Series
Omnitrack 94 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available. When incorporating Omnitrack 94 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9433 ‘Z’ which includes stainless steel balls/internal parts & improved resistance to high temperatures. Spring mechanism parts remain carbon spring steel irrespective of material upgrades Ideal where load balancing or unequal track/load conditions exist Exceptional shock & high/low temperature resistance Adjustable spring pre-load Maximum load capacity at any angle of orientation Integral threaded mounting points provided in spring reaction washer Service kits available for extended service life

Omnitrack 94 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of friction & smoothest performance available.

When incorporating Omnitrack 94 series units into heavy press tooling or dies, the tooling can be precisely positioned & then clamped. The additional force caused by will cause the disc springs to deflect whilst clamped, yet once unclamped, raise the tooling ready to be maneuvered away with ease & accuracy.

Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9433 ‘Z’ which includes stainless steel balls/internal parts & improved resistance to high temperatures.

Spring mechanism parts remain carbon spring steel irrespective of material upgrades

  • Ideal where load balancing or unequal track/load conditions exist
  • Exceptional shock & high/low temperature resistance
  • Adjustable spring pre-load
  • Maximum load capacity at any angle of orientation
  • Integral threaded mounting points provided in spring reaction washer
  • Service kits available for extended service life
Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number 94 Series
Product Name External Spring Loaded
Maximum Load 15.00 to 3370.00 lbs (6.8 to 1528 kg)
Ball Size 0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter 0.81 to 4.00 inch (20.65 to 102 mm)
Weight 0.176 to 23.149 lbs (0.0798 to 10.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - BT S 5/16-18 1DIA 75 SS/SS - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Maximum Load 75.00 lbs (34.01 kg)
Ball Material Stainless Steel
Mounting Stud / Bolt Mount
View Details
Pop-Up Ball Transfer Unit - PB25 - Omnitrack Corp.
Specs
Maximum Load 55.12 lbs (25 kg)
Barrel Diameter 1.56 inch (39.7 mm)
Weight 0.375 lbs (0.1700 kg)
View Details
Ball Transfer, BC Type Made in Korea / Made in China -  - BNB INT. Co., Ltd.
Specs
Maximum Load 28.66 to 441.00 lbs (13 to 200 kg)
Ball Size 0.62 to 1.50 inch (15.87 to 38.1 mm)
Barrel Diameter 1.89 to 3.39 inch (48 to 86 mm)
View Details