Omnetics Connector Corporation Latching Micro-D Card Edge Surface Mount Connectors C0

Description
Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The highly rugged Latching Micro-D connectors are built to meet or exceed the specification of MIL-DTL-83513. The Latching Micro-D connecotrs incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance. The high reliability gold plated flex pin is designed for >2,000 mating cycles. These connectors are available in shell styles from 9 to 51 contacts. The aluminium shell is available, with multiple plating options, upon request. A panel mount version of the Latching Micro-D is currently available with discrete wire, cable, or soldercup.
Request a Quote
Description
Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The highly rugged Latching Micro-D connectors are built to meet or exceed the specification of MIL-DTL-83513. The Latching Micro-D connecotrs incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance. The high reliability gold plated flex pin is designed for >2,000 mating cycles. These connectors are available in shell styles from 9 to 51 contacts. The aluminium shell is available, with multiple plating options, upon request. A panel mount version of the Latching Micro-D is currently available with discrete wire, cable, or soldercup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Latching Micro-D Card Edge Surface Mount Connectors C0 -  - Omnetics Connector Corporation
Minneapolis, MN, United States
Latching Micro-D Card Edge Surface Mount Connectors C0
Latching Micro-D Card Edge Surface Mount Connectors C0
Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem. The highly rugged Latching Micro-D connectors are built to meet or exceed the specification of MIL-DTL-83513. The Latching Micro-D connecotrs incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance. The high reliability gold plated flex pin is designed for >2,000 mating cycles. These connectors are available in shell styles from 9 to 51 contacts. The aluminium shell is available, with multiple plating options, upon request. A panel mount version of the Latching Micro-D is currently available with discrete wire, cable, or soldercup.

Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications from uneven turning of the traditional threaded hardware are no longer a problem.
The highly rugged Latching Micro-D connectors are built to meet or exceed the specification of MIL-DTL-83513. The Latching Micro-D connecotrs incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance. The high reliability gold plated flex pin is designed for >2,000 mating cycles.
These connectors are available in shell styles from 9 to 51 contacts. The aluminium shell is available, with multiple plating options, upon request. A panel mount version of the Latching Micro-D is currently available with discrete wire, cable, or soldercup.

Supplier's Site

Technical Specifications

  Omnetics Connector Corporation
Product Category Board Mount Connectors
Product Name Latching Micro-D Card Edge Surface Mount Connectors C0
Category Card Edge Connector; Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Header Connector
Gender Female / Jack
Termination Solder Cup, Through Hole
Mounting PC Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-002-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
Micro PSM Series Strip Connectors - Dual Row Offset Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Military Specification MIL-C-83513
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A98055-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details