A24000-014 -- STRIP CONNECTOR STANDARDS - TYPE PREWIRED
Omnetics Connector CorporationStrip Connector Standards - Type PreWiredA24000-014
Description
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
All sizes Horizontal Surface Mount(Male Only)
Latches are factory installed
All sizes Soldercups (Female Only)
Omnetics Connector Corporation
Done
Request a Quote
Email Supplier
Datasheet
Description
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
All sizes Horizontal Surface Mount(Male Only)
Latches are factory installed
All sizes Soldercups (Female Only)
Strip Connector Standards - Type PreWired
A24000-014
Strip Connector Standards - Type PreWired
A24000-014
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
All sizes Horizontal Surface Mount(Male Only)
Latches are factory installed
All sizes Soldercups (Female Only)
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
All sizes Horizontal Surface Mount(Male Only)
Latches are factory installed
All sizes Soldercups (Female Only)
Supplier's Site
Datasheet
Technical Specifications
Omnetics Connector Corporation
Product Category
Electrical Connectors
Product Number
A24000-014
Product Name
Strip Connector Standards - Type PreWired
Connector Type
Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector