Old Bridge Chemicals, Inc. Copper Sulfate Pentahydrate Feed Grade

Description
Common Name: COPPER SULFATE PENTAHYDRATE – FEED GRADE
Description
Common Name: COPPER SULFATE PENTAHYDRATE – FEED GRADE

Suppliers

Company
Product
Description
Supplier Links
Old Bridge, NJ, USA
Copper Sulfate Pentahydrate
Feed Grade
Copper Sulfate Pentahydrate Feed Grade
Common Name: COPPER SULFATE PENTAHYDRATE – FEED GRADE

Common Name: COPPER SULFATE PENTAHYDRATE – FEED GRADE

Supplier's Site
Old Bridge, NJ, USA
Zinc Sulfate Monohydrate
Feed Grade
Zinc Sulfate Monohydrate Feed Grade
Typical Analysis Zinc (Zn) 35.5% minimum Lead (Pb) <0.0002% Iron (Fe) 0.35% Manganese (Mn) 0.35% Cadmium (Cd) 0.005% Copper (Cu) 0.005% Nickel (Ni) 0.005% The typical properties listed are intended as a guide and are affected by the raw materials used to manufacture the product. Please contact us if you need additional information, or if you have a specific requirement. Manufactured in the United States of America

Typical Analysis

Zinc (Zn)35.5% minimum
Lead (Pb)<0.0002%
Iron (Fe)0.35%
Manganese (Mn)0.35%
Cadmium (Cd)0.005%
Copper (Cu)0.005%
Nickel (Ni)0.005%

The typical properties listed are intended as a guide and are affected by the raw materials used to manufacture the product. Please contact us if you need additional information, or if you have a specific requirement.

Manufactured in the United States of America

Supplier's Site

Technical Specifications

  Old Bridge Chemicals, Inc. Old Bridge Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds Inorganic Chemicals and Compounds
Product Number Feed Grade Feed Grade
Product Name Copper Sulfate Pentahydrate Zinc Sulfate Monohydrate
Type Solid State
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238194 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Sodium Meta Bisulfite 10% Aqueous - s2408 - Poly Scientific
Specs
Chemical Name Sodium Meta Bisulfite 10% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Zinc Sulfate Monohydrate
Chemical Formula ZnSO4 H2O
CAS Number 7446-19-7
View Details