Old Bridge Chemicals, Inc. Basic Copper Sulfate

Description
TYPICAL ANALYSIS Copper (Cu) 52.0% minimum Moisture <2.0% Lead (Pb) <25 ppm Arsenic (As) <10 ppm Cadmium (Cd) <5 ppm pH 6.5 – 8.0 Suspendibility >30 Wet Sieve #200 retention <0.5% Copper soluble in water <300 ppm Bulk density 20 – 30 lbs. / cu. ft. Notes: ppm – parts per million Manufactured in the United States of America
Description
TYPICAL ANALYSIS Copper (Cu) 52.0% minimum Moisture <2.0% Lead (Pb) <25 ppm Arsenic (As) <10 ppm Cadmium (Cd) <5 ppm pH 6.5 – 8.0 Suspendibility >30 Wet Sieve #200 retention <0.5% Copper soluble in water <300 ppm Bulk density 20 – 30 lbs. / cu. ft. Notes: ppm – parts per million Manufactured in the United States of America

Suppliers

Company
Product
Description
Supplier Links
Old Bridge, NJ, USA
Basic Copper Sulfate
Basic Copper Sulfate
TYPICAL ANALYSIS Copper (Cu) 52.0% minimum Moisture <2.0% Lead (Pb) <25 ppm Arsenic (As) <10 ppm Cadmium (Cd) <5 ppm pH 6.5 – 8.0 Suspendibility >30 Wet Sieve #200 retention <0.5% Copper soluble in water <300 ppm Bulk density 20 – 30 lbs. / cu. ft. Notes: ppm – parts per million Manufactured in the United States of America

TYPICAL ANALYSIS

Copper (Cu)52.0% minimum
Moisture<2.0%
Lead (Pb)<25 ppm
Arsenic (As)<10 ppm
Cadmium (Cd)<5 ppm
pH6.5 – 8.0
Suspendibility>30
Wet Sieve #200 retention<0.5%
Copper soluble in water<300 ppm
Bulk density20 – 30 lbs. / cu. ft.

Notes:
ppm – parts per million

Manufactured in the United States of America

Supplier's Site

Technical Specifications

  Old Bridge Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name Basic Copper Sulfate
Type Solid State
Chemical Name Basic Copper Sulfate
Chemical Formula CuSO4 3Cu(OH)2 H2O
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238187 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
 - Zinc Sulphate Monohydrate - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; SPECIALTY CHEMICALS
Chemical Name Zinc Sulphate Monohydrate
Chemical Formula ZnSO4·H2O
View Details
Specs
Type Solid State
Chemical Name Copper Sulfate
Chemical Formula CuSO4 5H2O
View Details
LEAD IODIDE, 98.5% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula PbI2
CAS Number 10101-63-0
State of Matter Powders
View Details