Old Bridge Chemicals, Inc. Datasheets for Inorganic Chemicals and Compounds

Inorganic chemicals, inorganic salts and inorganic compounds are substances of mineral origin that do not contain carbon in their molecular structure.
Inorganic Chemicals and Compounds: Learn more

Product Name Notes
Common Name: COPPER SULFATE PENTAHYDRATE – COARSE CRYSTALS
Common Name: COPPER SULFATE PENTAHYDRATE – FEED GRADE
Common Name: COPPER SULFATE PENTAHYDRATE - SAPPHIRE CRYSTAL
Common Name: ZINC CHLORIDE (SOLUTION) – 50%
Common Name: Zinc Orthophosphate
Common Name: ZINC SULFATE MONOHYDRATE - INDUSTRIAL
Common Name: Zinc Sulfate Monohydrate
Specifications Assay (ZnSO 4) 35.0 – 37.0% Specific Gravity @ 25°C 1.48 Weight per gallon 12.0 lbs. Crystallization point 22°C Free Acid pH > 4.5 – can be adjusted...
Specifications Assay 35 – 37% Free Acid pH > 4.4 Alkalis and Alkali Earths 0.5% maximum Lead (Pb) 0.001% maximum Cadmium (Cd) 0.0005% maximum Arsenic (As) 0.0003% maximum Mercury (Hg)...
Specifications Assay 99.0 – 100.5% Free Acid pH > 4.4 Loss on Drying 33.0 – 36.5% Alkalis and Alkali Earths 0.5% maximum Lead (Pb) 0.001% maximum Cadmium (Cd) 0.0005% maximum...
Specifications Molecular Weight 249.68 Identification Passes test for copper and sulfate Iron (Fe) 0.003% maximum Cadmium (Cd) 0.005% maximum Potassium (K) 0.01% maximum Sodium (Na) 0.02% maximum Nickel (Ni) 0.003%...
TYPICAL ANALYSIS Copper (Cu) 25.2% minimum Cu Sulfate Pentahydrate 99% minimum Lead (Pb) 25 ppm maximum Iron (Fe) 250 ppm maximum Cadmium (Cd) 3 ppm maximum Arsenic (As) 2 ppm...
TYPICAL ANALYSIS Copper (Cu) 52.0% minimum Moisture <2.0% Lead (Pb) <25 ppm Arsenic (As) <10 ppm Cadmium (Cd) <5 ppm pH 6.5 – 8.0 Suspendibility >30 Wet Sieve #200 retention...
TYPICAL ANALYSIS Copper (Cu) 55.0 – 57.0% Iron (Fe) 0.2% maximum Chlorides (Cl) 500 ppm maximum Sulfates (S04) 0.04% maximum Lead (Pb) 70 ppm maximum Cadmium (Cd) 70 ppm maximum...
Typical Analysis Zinc (Zn) 35.5% minimum Lead (Pb) <0.0002% Iron (Fe) 0.35% Manganese (Mn) 0.35% Cadmium (Cd) 0.005% Copper (Cu) 0.005% Nickel (Ni) 0.005% The typical properties listed are intended...
Typical Analysis ZnCl 2 62.5% Baumr’ (degrees) 63.81 Specific gravity 1.78 Weight 15 lb./gal. Iron (Fe) <0.005% Lead (Pb) <0.0002% Color Water white Physical Properties Weight per gallon 14.88 lb.
Typical Analysis ZnCl 2 62.5% Baumr’ (degrees) 63.8 Specific gravity 1.78 at 60° F Oxychloride Nil Alkali metals 1% maximum (100% basis) Ammonium salts Nil (odorless) Sulfates 0.003% maximum (100%...