Oil-Rite Corp. (Formerly B966-3), Oil Reservoir, 2 1/2 oz Acrylic, 1/8” Male NPT, Pipe Mount B966-0021AB1W

Description
Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/8” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 2” and total height is 3 13/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).
Description
Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/8” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 2” and total height is 3 13/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).

Suppliers

Company
Product
Description
Supplier Links
(Formerly B966-3), Oil Reservoir, 2 1/2 oz Acrylic, 1/8” Male NPT, Pipe Mount - B966-0021AB1W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B966-3), Oil Reservoir, 2 1/2 oz Acrylic, 1/8” Male NPT, Pipe Mount
B966-0021AB1W
(Formerly B966-3), Oil Reservoir, 2 1/2 oz Acrylic, 1/8” Male NPT, Pipe Mount B966-0021AB1W
Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/8” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 2” and total height is 3 13/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).

Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.

This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/8” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 2” and total height is 3 13/16”.

Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B966-0021AB1W
Product Name (Formerly B966-3), Oil Reservoir, 2 1/2 oz Acrylic, 1/8” Male NPT, Pipe Mount
Reservoir Capacity 0.0195 gallons (0.0739 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61751 - Jergens, Inc.
Specs
Reservoir Capacity 0.2381 gallons (0.9013 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details
(Formerly B1748-20), Oil Reservoir, 1 pt Polycarbonate, 1/8” Female NPT Outlet, 5/8
Specs
Reservoir Capacity 0.1250 gallons (0.4732 liters)
Material Plastic
Mounting Style Remote Mounting
View Details