Oil-Rite Corp. (Formerly B1748-20), Oil Reservoir, 1 pt Polycarbonate, 1/8” Female NPT Outlet, 5/8"-18 Thread for Remote Mounting B1748-0169B1W

Description
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The reservoir diameter is 3 5/8” and the total height of the unit is 6 13/16". Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).
Description
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The reservoir diameter is 3 5/8” and the total height of the unit is 6 13/16". Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1748-20), Oil Reservoir, 1 pt Polycarbonate, 1/8” Female NPT Outlet, 5/8
Manitowoc, WI, United States
(Formerly B1748-20), Oil Reservoir, 1 pt Polycarbonate, 1/8” Female NPT Outlet, 5/8"-18 Thread for Remote Mounting
B1748-0169B1W
(Formerly B1748-20), Oil Reservoir, 1 pt Polycarbonate, 1/8” Female NPT Outlet, 5/8"-18 Thread for Remote Mounting B1748-0169B1W
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The reservoir diameter is 3 5/8” and the total height of the unit is 6 13/16". Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).

Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.

This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The reservoir diameter is 3 5/8” and the total height of the unit is 6 13/16".

Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B1748-0169B1W
Product Name (Formerly B1748-20), Oil Reservoir, 1 pt Polycarbonate, 1/8” Female NPT Outlet, 5/8"-18 Thread for Remote Mounting
Reservoir Capacity 0.1250 gallons (0.4732 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
(Formerly B966-62), Oil Reservoir, 1 pt Pyrex, 1/4” Male NPT, Pipe Mount - B966-0162PB1W - Oil-Rite Corp.
Specs
Reservoir Capacity 0.1250 gallons (0.4732 liters)
Material Plastic
Mounting Style Pipe Mounting
View Details
Specs
Reservoir Capacity 0.7925 gallons (3 liters)
Reservoir Shape Rectangular
Integrated Level Gauge Options Sight
View Details