Oil-Rite Corp. Round Brush 5/8" Stainless Steel Bristles, 5/16"-24 Female Inlet B536-3

Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush has an aluminum holder with a 5/16"-24 female inlet to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. B536-2). It can be used as a replacement brush with Round Shank Brush models A2256, A2257, A2260, and Round Valve Brush models A2261, B1008, B1049, and B1009.
Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush has an aluminum holder with a 5/16"-24 female inlet to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. B536-2). It can be used as a replacement brush with Round Shank Brush models A2256, A2257, A2260, and Round Valve Brush models A2261, B1008, B1049, and B1009.

Suppliers

Company
Product
Description
Supplier Links
Round Brush 5/8
Manitowoc, WI, United States
Round Brush 5/8" Stainless Steel Bristles, 5/16"-24 Female Inlet
B536-3
Round Brush 5/8" Stainless Steel Bristles, 5/16"-24 Female Inlet B536-3
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush has an aluminum holder with a 5/16"-24 female inlet to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. B536-2). It can be used as a replacement brush with Round Shank Brush models A2256, A2257, A2260, and Round Valve Brush models A2261, B1008, B1049, and B1009.

Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Round Brush has an aluminum holder with a 5/16"-24 female inlet to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. B536-2).

It can be used as a replacement brush with Round Shank Brush models A2256, A2257, A2260, and Round Valve Brush models A2261, B1008, B1049, and B1009.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B536-3
Product Name Round Brush 5/8" Stainless Steel Bristles, 5/16"-24 Female Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
BR0/C Eraser Coarse Stick Brush - AA0130 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
M6233, 6 Inch Medium Duty Wire Wheel - 41010 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
View Details