Oil-Rite Corp. Round Brush 5/8" Stainless Steel, 1/8" Female NPT Inlet B536-17

Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. B536-16).
Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. B536-16).

Suppliers

Company
Product
Description
Supplier Links
Round Brush 5/8
Manitowoc, WI, United States
Round Brush 5/8" Stainless Steel, 1/8" Female NPT Inlet
B536-17
Round Brush 5/8" Stainless Steel, 1/8" Female NPT Inlet B536-17
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. B536-16).

Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. B536-16).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B536-17
Product Name Round Brush 5/8" Stainless Steel, 1/8" Female NPT Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Anilox / Halftone Brushes - 04001 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Anilox / Halftone Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Trim Length 0.7500 inch (19.05 mm)
View Details
Therm-L-Brush™ - D482CLA12BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details
E111/F Metal Body Fine FybRglass® Eraser - AA0120 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details