Oil-Rite Corp. Clear View Oil Reservoir, 1 qt Acrylic, 3/8” Male NPT, Pipe Mount B4466-032AB3W

Description
Clear View Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 3/8” male NPT outlet to mount directly to a pipe. A Viton o-ring creates a seal between the reservoir and fitting. The diameter of the reservoir is 4 1/4” and the overall height of the unit is 7 3/4”. This lubricator is suitable for temperatures up to 160° F. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves). NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Clear View Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 3/8” male NPT outlet to mount directly to a pipe. A Viton o-ring creates a seal between the reservoir and fitting. The diameter of the reservoir is 4 1/4” and the overall height of the unit is 7 3/4”. This lubricator is suitable for temperatures up to 160° F. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves). NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Clear View Oil Reservoir, 1 qt Acrylic, 3/8” Male NPT, Pipe Mount - B4466-032AB3W - Oil-Rite Corp.
Manitowoc, WI, United States
Clear View Oil Reservoir, 1 qt Acrylic, 3/8” Male NPT, Pipe Mount
B4466-032AB3W
Clear View Oil Reservoir, 1 qt Acrylic, 3/8” Male NPT, Pipe Mount B4466-032AB3W
Clear View Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 3/8” male NPT outlet to mount directly to a pipe. A Viton o-ring creates a seal between the reservoir and fitting. The diameter of the reservoir is 4 1/4” and the overall height of the unit is 7 3/4”. This lubricator is suitable for temperatures up to 160° F. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves). NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Clear View Oil Reservoirs (Oil Cups) use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs.

The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 3/8” male NPT outlet to mount directly to a pipe. A Viton o-ring creates a seal between the reservoir and fitting.

The diameter of the reservoir is 4 1/4” and the overall height of the unit is 7 3/4”. This lubricator is suitable for temperatures up to 160° F.

Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).

NOTE : This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B4466-032AB3W
Product Name Clear View Oil Reservoir, 1 qt Acrylic, 3/8” Male NPT, Pipe Mount
Reservoir Capacity 0.2500 gallons (0.9464 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61751 - Jergens, Inc.
Specs
Reservoir Capacity 0.2381 gallons (0.9013 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
(Formerly B966-13), Oil Reservoir, 1 pt Acrylic, 3/8” Male NPT, Pipe Mount - B966-0163AB1W - Oil-Rite Corp.
Specs
Reservoir Capacity 0.1250 gallons (0.4732 liters)
Material Plastic
Mounting Style Pipe Mounting
View Details
Specs
Reservoir Capacity 0.2113 gallons (0.8000 liters)
Material Plastic
Reservoir Shape Rectangular
View Details