Oil-Rite Corp. 10 Ounce Reservoir Assembly, Without Filter, 1/4” Male NPT, Pipe Mount A5409-2

Description
Ten Ounce Reservoir Assemblies use gravity to dispense liquid. The units can be directly mounted to bearing housings, gear boxes, or transmissions. The shatterproof construction of the reservoir makes it suitable for rugged industrial applications and safe to use in areas where glass is restricted. This injection molded 10 oz polycarbonate reservoir is specifically designed to allow for easy filling. It features a large, vented polypropylene cap. Viton seals are used. The unit tolerates temperatures from -40° to 150° F. It is also available with a filter. There is a 1/4” male NPT outlet. The diameter of the reservoir is 2 7/8” and total height of the unit is 5 9/16”. This particular style reservoir is only available in a 10 oz capacity.
Description
Ten Ounce Reservoir Assemblies use gravity to dispense liquid. The units can be directly mounted to bearing housings, gear boxes, or transmissions. The shatterproof construction of the reservoir makes it suitable for rugged industrial applications and safe to use in areas where glass is restricted. This injection molded 10 oz polycarbonate reservoir is specifically designed to allow for easy filling. It features a large, vented polypropylene cap. Viton seals are used. The unit tolerates temperatures from -40° to 150° F. It is also available with a filter. There is a 1/4” male NPT outlet. The diameter of the reservoir is 2 7/8” and total height of the unit is 5 9/16”. This particular style reservoir is only available in a 10 oz capacity.

Suppliers

Company
Product
Description
Supplier Links
10 Ounce Reservoir Assembly, Without Filter, 1/4” Male NPT, Pipe Mount - A5409-2 - Oil-Rite Corp.
Manitowoc, WI, United States
10 Ounce Reservoir Assembly, Without Filter, 1/4” Male NPT, Pipe Mount
A5409-2
10 Ounce Reservoir Assembly, Without Filter, 1/4” Male NPT, Pipe Mount A5409-2
Ten Ounce Reservoir Assemblies use gravity to dispense liquid. The units can be directly mounted to bearing housings, gear boxes, or transmissions. The shatterproof construction of the reservoir makes it suitable for rugged industrial applications and safe to use in areas where glass is restricted. This injection molded 10 oz polycarbonate reservoir is specifically designed to allow for easy filling. It features a large, vented polypropylene cap. Viton seals are used. The unit tolerates temperatures from -40° to 150° F. It is also available with a filter. There is a 1/4” male NPT outlet. The diameter of the reservoir is 2 7/8” and total height of the unit is 5 9/16”. This particular style reservoir is only available in a 10 oz capacity.

Ten Ounce Reservoir Assemblies use gravity to dispense liquid. The units can be directly mounted to bearing housings, gear boxes, or transmissions. The shatterproof construction of the reservoir makes it suitable for rugged industrial applications and safe to use in areas where glass is restricted.

This injection molded 10 oz polycarbonate reservoir is specifically designed to allow for easy filling. It features a large, vented polypropylene cap. Viton seals are used. The unit tolerates temperatures from -40° to 150° F. It is also available with a filter. There is a 1/4” male NPT outlet.

The diameter of the reservoir is 2 7/8” and total height of the unit is 5 9/16”. This particular style reservoir is only available in a 10 oz capacity.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number A5409-2
Product Name 10 Ounce Reservoir Assembly, Without Filter, 1/4” Male NPT, Pipe Mount
Reservoir Capacity 0.0781 gallons (0.2957 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details
Clear View Oil Reservoir, 5 oz Acrylic, 1/4” Male NPT, Pipe Mount - B4466-005AB2W - Oil-Rite Corp.
Specs
Reservoir Capacity 0.0391 gallons (0.1479 liters)
Material Plastic
Mounting Style Pipe Mounting
View Details