Oil-Rite Corp. Angled Valve Brush, 9” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet B310-4X-SS

Description
This Valve Brush is at a 45° angle. It features 4 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B310-4X-NY). The total width of the brush is 9". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (4) replacement brushes, part no. B579-3.
Description
This Valve Brush is at a 45° angle. It features 4 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B310-4X-NY). The total width of the brush is 9". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (4) replacement brushes, part no. B579-3.

Suppliers

Company
Product
Description
Supplier Links
Angled Valve Brush, 9” X 3/8” Flat Stainless Steel, 1/4
Manitowoc, WI, United States
Angled Valve Brush, 9” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet
B310-4X-SS
Angled Valve Brush, 9” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet B310-4X-SS
This Valve Brush is at a 45° angle. It features 4 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B310-4X-NY). The total width of the brush is 9". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (4) replacement brushes, part no. B579-3.

This Valve Brush is at a 45° angle. It features 4 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B310-4X-NY). The total width of the brush is 9".

The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (4) replacement brushes, part no. B579-3.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B310-4X-SS
Product Name Angled Valve Brush, 9” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Applicator Brushes - 08011 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
Brush Filament / Fill Material Synthetic Filament; Natural Nylon
Trim Length 0.4375 inch (11.11 mm)
View Details
Therm-L-Brush™ - G682CLA70BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 144 inch (2438 to 3658 mm)
View Details
Regular Fiberglass Wheel - AE0087 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.7874 to ? inch (20 to ? mm)
View Details
(Formerly A2261-6X00), Valve Brush, Roto Stainless Steel, 1/8
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details