Oil-Rite Corp. (Formerly B1049-3X02), Angled Valve Brush, 1” Round Stainless Steel, 1/8” Female NPT Inlet B1049-SR3BHW

Description
This brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NR3BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.
Description
This brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NR3BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1049-3X02), Angled Valve Brush, 1” Round Stainless Steel, 1/8” Female NPT Inlet - B1049-SR3BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1049-3X02), Angled Valve Brush, 1” Round Stainless Steel, 1/8” Female NPT Inlet
B1049-SR3BHW
(Formerly B1049-3X02), Angled Valve Brush, 1” Round Stainless Steel, 1/8” Female NPT Inlet B1049-SR3BHW
This brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NR3BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

This brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NR3BHW).

The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1049-SR3BHW
Product Name (Formerly B1049-3X02), Angled Valve Brush, 1” Round Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Therm-L-Brush™ - G685CLA50BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 144 inch (2438 to 3658 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110825 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.5 inch (63.5 mm)
View Details
T147, 14 Inch Untreated Tampico Brush - 40003 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Tampico
Brush Filament / Fill Material Natural Bristle / Hair
Width 0.7500 inch (19.05 mm)
View Details