Oil-Rite Corp. Angled Valve Brush, 9" X 3/8” Flat Nylon, 1/4" OD Tube Inlet B310-4X-NY

Description
This Valve Brush is at a 45° angle. It features 4 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder as (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-4X-SS). The total width of the brush is 9". The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (4) replacement brushes, part no. B579-2.
Description
This Valve Brush is at a 45° angle. It features 4 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder as (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-4X-SS). The total width of the brush is 9". The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (4) replacement brushes, part no. B579-2.

Suppliers

Company
Product
Description
Supplier Links
Angled Valve Brush, 9
Manitowoc, WI, United States
Angled Valve Brush, 9" X 3/8” Flat Nylon, 1/4" OD Tube Inlet
B310-4X-NY
Angled Valve Brush, 9" X 3/8” Flat Nylon, 1/4" OD Tube Inlet B310-4X-NY
This Valve Brush is at a 45° angle. It features 4 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder as (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-4X-SS). The total width of the brush is 9". The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (4) replacement brushes, part no. B579-2.

This Valve Brush is at a 45° angle. It features 4 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder as (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-4X-SS). The total width of the brush is 9".

The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (4) replacement brushes, part no. B579-2.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B310-4X-NY
Product Name Angled Valve Brush, 9" X 3/8” Flat Nylon, 1/4" OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Hand Brushes - Small-Hand Scratch - 00044 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
Brush Filament / Fill Material Synthetic Filament; Nylon
Trim Length 0.5625 inch (14.29 mm)
View Details