Oil-Rite Corp. Angled Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet B310-3X02

Description
This Valve Brush is at a 45° angle. It features 3 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B310-3X00). The total width of the brush is 6 3/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (3) replacement brushes, part no. B579-3.
Description
This Valve Brush is at a 45° angle. It features 3 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B310-3X00). The total width of the brush is 6 3/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (3) replacement brushes, part no. B579-3.

Suppliers

Company
Product
Description
Supplier Links
Angled Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4
Manitowoc, WI, United States
Angled Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet
B310-3X02
Angled Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet B310-3X02
This Valve Brush is at a 45° angle. It features 3 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B310-3X00). The total width of the brush is 6 3/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (3) replacement brushes, part no. B579-3.

This Valve Brush is at a 45° angle. It features 3 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B310-3X00). The total width of the brush is 6 3/4".

The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (3) replacement brushes, part no. B579-3.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B310-3X02
Product Name Angled Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Hand Brushes - Applicator Brushes - 08000 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Trim Length 0.7500 inch (19.05 mm)
View Details