Oil-Rite Corp. Angled Valve Brush, 6 3/4" X 3/8” Flat Nylon, 1/4" OD Tube Inlet B310-3X00

Description
This valve brush is at a 45° angle and features 3 valves . It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-3X02). The total width of the brush is 6 3/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (3) replacement brushes, part no. B579-2.
Description
This valve brush is at a 45° angle and features 3 valves . It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-3X02). The total width of the brush is 6 3/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (3) replacement brushes, part no. B579-2.

Suppliers

Company
Product
Description
Supplier Links
Angled Valve Brush, 6 3/4
Manitowoc, WI, United States
Angled Valve Brush, 6 3/4" X 3/8” Flat Nylon, 1/4" OD Tube Inlet
B310-3X00
Angled Valve Brush, 6 3/4" X 3/8” Flat Nylon, 1/4" OD Tube Inlet B310-3X00
This valve brush is at a 45° angle and features 3 valves . It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-3X02). The total width of the brush is 6 3/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (3) replacement brushes, part no. B579-2.

This valve brush is at a 45° angle and features 3 valves . It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-3X02). The total width of the brush is 6 3/4".

The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (3) replacement brushes, part no. B579-2.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B310-3X00
Product Name Angled Valve Brush, 6 3/4" X 3/8” Flat Nylon, 1/4" OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Power Tube Brushes - 05241 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 5 inch (127 mm)
View Details