Oil-Rite Corp. (Formerly A2256-1X02), Round Brush With Adjustable Shank 1/4" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread A2256-SR1

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. A2256-1X01). The 1/2”–20 threaded brass shank can be secured to a mounting bracket using the plated steel nut. The brush shank is adjustable to accommodate for up to 1/2" of bristle wear.
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. A2256-1X01). The 1/2”–20 threaded brass shank can be secured to a mounting bracket using the plated steel nut. The brush shank is adjustable to accommodate for up to 1/2" of bristle wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2256-1X02), Round Brush With Adjustable Shank 1/4
Manitowoc, WI, United States
(Formerly A2256-1X02), Round Brush With Adjustable Shank 1/4" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread
A2256-SR1
(Formerly A2256-1X02), Round Brush With Adjustable Shank 1/4" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread A2256-SR1
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. A2256-1X01). The 1/2”–20 threaded brass shank can be secured to a mounting bracket using the plated steel nut. The brush shank is adjustable to accommodate for up to 1/2" of bristle wear.

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. A2256-1X01). The 1/2”–20 threaded brass shank can be secured to a mounting bracket using the plated steel nut.

The brush shank is adjustable to accommodate for up to 1/2" of bristle wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2256-SR1
Product Name (Formerly A2256-1X02), Round Brush With Adjustable Shank 1/4" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Applicator Brushes - 08001 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Trim Length 0.4375 inch (11.11 mm)
View Details
ProSeal Brush - A+45CLA23BP - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 inch (3048 mm)
View Details
E116 Metal Body Stainless Steel Eraser - AA0003 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Stainless Steel; Metal Wire
Applications Cleaning and Surface Conditioning
View Details