Oil-Rite Corp. Angled Valve Brush, 4 1/2" X 3/8” Flat Nylon, 1/4” OD Tube Inlet B310-2X01

Description
This Valve Brush is at a 45° angle. It features 2 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-2X02). The total width of the brush is 4 1/2". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (2) replacement brushes, part no. B579-2.
Description
This Valve Brush is at a 45° angle. It features 2 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-2X02). The total width of the brush is 4 1/2". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (2) replacement brushes, part no. B579-2.

Suppliers

Company
Product
Description
Supplier Links
Angled Valve Brush, 4 1/2
Manitowoc, WI, United States
Angled Valve Brush, 4 1/2" X 3/8” Flat Nylon, 1/4” OD Tube Inlet
B310-2X01
Angled Valve Brush, 4 1/2" X 3/8” Flat Nylon, 1/4” OD Tube Inlet B310-2X01
This Valve Brush is at a 45° angle. It features 2 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-2X02). The total width of the brush is 4 1/2". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (2) replacement brushes, part no. B579-2.

This Valve Brush is at a 45° angle. It features 2 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-2X02). The total width of the brush is 4 1/2".

The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available. This unit utilizes (2) replacement brushes, part no. B579-2.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B310-2X01
Product Name Angled Valve Brush, 4 1/2" X 3/8” Flat Nylon, 1/4” OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Artist Brushes - Gold Nylon Flat Brush - 00223 - Tanis Incorporated
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Gold Nylon Flat Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 7.25 inch (184 mm)
View Details
Therm-L-Brush™ - F545CLA25BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
BR/1F Eraser Fine Stick Brush - AA0029 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Round Brush 1
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details