Oil-Rite Corp. Round Brush 1 1/2" Nylon Bristles, 5/16"-24 Female Inlet B536-12

Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brushes has an aluminum holder with a 5/16"-24 female thread to attach to a mounting shank or directly to a supply line. The bristles are nylon (stainless steel is also available, see part no. B536-13). It can be used as a replacement brush with Round Shank Brush models A2256, A2257, A2260, and Round Valve Brush models A2261, B1008, B1049, and B1009.
Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brushes has an aluminum holder with a 5/16"-24 female thread to attach to a mounting shank or directly to a supply line. The bristles are nylon (stainless steel is also available, see part no. B536-13). It can be used as a replacement brush with Round Shank Brush models A2256, A2257, A2260, and Round Valve Brush models A2261, B1008, B1049, and B1009.

Suppliers

Company
Product
Description
Supplier Links
Round Brush 1 1/2
Manitowoc, WI, United States
Round Brush 1 1/2" Nylon Bristles, 5/16"-24 Female Inlet
B536-12
Round Brush 1 1/2" Nylon Bristles, 5/16"-24 Female Inlet B536-12
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brushes has an aluminum holder with a 5/16"-24 female thread to attach to a mounting shank or directly to a supply line. The bristles are nylon (stainless steel is also available, see part no. B536-13). It can be used as a replacement brush with Round Shank Brush models A2256, A2257, A2260, and Round Valve Brush models A2261, B1008, B1049, and B1009.

Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Round Brushes has an aluminum holder with a 5/16"-24 female thread to attach to a mounting shank or directly to a supply line. The bristles are nylon (stainless steel is also available, see part no. B536-13).

It can be used as a replacement brush with Round Shank Brush models A2256, A2257, A2260, and Round Valve Brush models A2261, B1008, B1049, and B1009.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B536-12
Product Name Round Brush 1 1/2" Nylon Bristles, 5/16"-24 Female Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Laboratory Brushes - 06134 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 6.25 inch (159 mm)
View Details
Dock Leveler Seal - F590CLA15BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 1.5 inch (38.1 mm)
Applications Sealing Gaps
View Details
Wire Stripping Wheel - AC1218 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.9843 to ? inch (25 to ? mm)
View Details
Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-2X02 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details