This Valve Brush is at a 45° angle and features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" dia holes for mounting. The bristles are nylon (stainless steel is also availble, part no. B310-1X01). The total width of the brush is 2 ¼”.
The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush that slides into the holder is readily available.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | B310-1X02 |
| Product Name | Angled Valve Brush, 2 1/4” X 3/8" Flat Nylon, 1/4" OD Tube Inlet |
| Brush Type / Shape | Other Type / Shape; Valve Brush |