Oil-Rite Corp. Angled Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet B310-1X01

Description
This valve brush is at a 45° angle. It features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B310-1X02). The total width of the brush is 2 1/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush that slides into the holder is readily available, part no. B579-3.
Description
This valve brush is at a 45° angle. It features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B310-1X02). The total width of the brush is 2 1/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush that slides into the holder is readily available, part no. B579-3.

Suppliers

Company
Product
Description
Supplier Links
Angled Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/4
Manitowoc, WI, United States
Angled Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet
B310-1X01
Angled Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet B310-1X01
This valve brush is at a 45° angle. It features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B310-1X02). The total width of the brush is 2 1/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush that slides into the holder is readily available, part no. B579-3.

This valve brush is at a 45° angle. It features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B310-1X02). The total width of the brush is 2 1/4".

The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush that slides into the holder is readily available, part no. B579-3.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B310-1X01
Product Name Angled Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Applicator Brushes - 08016 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Trim Length 0.4375 inch (11.11 mm)
View Details
ABR3F Eraser Fine Abraser Brush - AA0610 - Eraser Company, Inc.
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Artist (Detail, Forensic); Other Type / Shape; Abraser Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 0.8750 inch (22.22 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details