Oil-Rite Corp. Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet B309-5X00

Description
This Valve Brush features 5 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B309-5X01). Total width of the brush is 11 1/4” and total height is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (5) replacement brushes, part no. B579-3.
Description
This Valve Brush features 5 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B309-5X01). Total width of the brush is 11 1/4” and total height is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (5) replacement brushes, part no. B579-3.

Suppliers

Company
Product
Description
Supplier Links
Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4
Manitowoc, WI, United States
Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet
B309-5X00
Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet B309-5X00
This Valve Brush features 5 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B309-5X01). Total width of the brush is 11 1/4” and total height is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (5) replacement brushes, part no. B579-3.

This Valve Brush features 5 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part no. B309-5X01). Total width of the brush is 11 1/4” and total height is 4 15/16”.

The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (5) replacement brushes, part no. B579-3.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B309-5X00
Product Name Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4" OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0121300 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.31 inch (58.72 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
AP1533, 15 Inch Narrow Crimp Wire Wheel - 41235 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
View Details