Oil-Rite Corp. Flat Brush With Holder, 6 3/4" X 3/8" Nylon Bristles, (3) 1/8" Female NPT Inlets A2258-3X00

Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (3) 1/8" female NPT inlets to attach directly to supply lines. The bristles are nylon (stainless steel is also available, see part no. A2258-3X01). Replacement brushes that slide into the holder are readily available. This unit utilizes 3 replacement brushes.
Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (3) 1/8" female NPT inlets to attach directly to supply lines. The bristles are nylon (stainless steel is also available, see part no. A2258-3X01). Replacement brushes that slide into the holder are readily available. This unit utilizes 3 replacement brushes.

Suppliers

Company
Product
Description
Supplier Links
Flat Brush With Holder, 6 3/4
Manitowoc, WI, United States
Flat Brush With Holder, 6 3/4" X 3/8" Nylon Bristles, (3) 1/8" Female NPT Inlets
A2258-3X00
Flat Brush With Holder, 6 3/4" X 3/8" Nylon Bristles, (3) 1/8" Female NPT Inlets A2258-3X00
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (3) 1/8" female NPT inlets to attach directly to supply lines. The bristles are nylon (stainless steel is also available, see part no. A2258-3X01). Replacement brushes that slide into the holder are readily available. This unit utilizes 3 replacement brushes.

Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (3) 1/8" female NPT inlets to attach directly to supply lines. The bristles are nylon (stainless steel is also available, see part no. A2258-3X01).

Replacement brushes that slide into the holder are readily available. This unit utilizes 3 replacement brushes.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2258-3X00
Product Name Flat Brush With Holder, 6 3/4" X 3/8" Nylon Bristles, (3) 1/8" Female NPT Inlets
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Round Brush 5/8
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details
ABR3C Eraser Coarse Abraser Brush - AA0600 - Eraser Company, Inc.
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Other Type / Shape; Abraser Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 0.8750 inch (22.22 mm)
View Details
M8234, 8 Inch Medium Duty Wire Wheel - 41016 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.38 inch (34.92 mm)
View Details