Oil-Rite Corp. Valve Brush, 9” X 3/8” Flat Nylon, 1/4” OD Tube Inlet B309-4X01

Description
This Valve Brush features 4 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B309-4X-SS). The total width of the brush is 9” and total height of is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the older are readily available. This unit utilizes (4) replacement brushes, part no. B579-2.
Description
This Valve Brush features 4 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B309-4X-SS). The total width of the brush is 9” and total height of is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the older are readily available. This unit utilizes (4) replacement brushes, part no. B579-2.

Suppliers

Company
Product
Description
Supplier Links
Valve Brush, 9” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-4X01 - Oil-Rite Corp.
Manitowoc, WI, United States
Valve Brush, 9” X 3/8” Flat Nylon, 1/4” OD Tube Inlet
B309-4X01
Valve Brush, 9” X 3/8” Flat Nylon, 1/4” OD Tube Inlet B309-4X01
This Valve Brush features 4 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B309-4X-SS). The total width of the brush is 9” and total height of is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the older are readily available. This unit utilizes (4) replacement brushes, part no. B579-2.

This Valve Brush features 4 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B309-4X-SS). The total width of the brush is 9” and total height of is 4 15/16”.

The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the older are readily available. This unit utilizes (4) replacement brushes, part no. B579-2.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B309-4X01
Product Name Valve Brush, 9” X 3/8” Flat Nylon, 1/4” OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Side Tuft Cleaning Brushes - 05805 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 2.12 inch (53.97 mm)
View Details
Custom Inverted Spiral Brush - ISK1 - Sealeze
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 8 to ? inch (203 to ? mm)
View Details
BRKIT FybRglass® Eraser Stick Brush Kit - AA0123 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Cleaning and Surface Conditioning
View Details
(Formerly A2261-6X00), Valve Brush, Roto Stainless Steel, 1/8
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details