Oil-Rite Corp. (Formerly A2256-3X00), Round Brush With Adjustable Shank 1" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Inlet A2256-NR3

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2256-SR3). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accomodate up to 1/2" of bristle wear.
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2256-SR3). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accomodate up to 1/2" of bristle wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2256-3X00), Round Brush With Adjustable Shank 1
Manitowoc, WI, United States
(Formerly A2256-3X00), Round Brush With Adjustable Shank 1" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Inlet
A2256-NR3
(Formerly A2256-3X00), Round Brush With Adjustable Shank 1" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Inlet A2256-NR3
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2256-SR3). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accomodate up to 1/2" of bristle wear.

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Adjustable Round Shank Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2256-SR3). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut.

The shank is adjustable to accomodate up to 1/2" of bristle wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2256-NR3
Product Name (Formerly A2256-3X00), Round Brush With Adjustable Shank 1" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-2X02 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Twisted Micro Miniature Brushes - 08176 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
Brush Filament / Fill Material Synthetic Filament
Length 4 inch (102 mm)
View Details