Oil-Rite Corp. Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet B309-3X01

Description
This Valve Brush features 3 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part number B309-3X00). The total width of the brush is 6 3/4” and total height is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizees (3) replacement brushes, part no. B579-3.
Description
This Valve Brush features 3 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part number B309-3X00). The total width of the brush is 6 3/4” and total height is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizees (3) replacement brushes, part no. B579-3.

Suppliers

Company
Product
Description
Supplier Links
Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-3X01 - Oil-Rite Corp.
Manitowoc, WI, United States
Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet
B309-3X01
Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet B309-3X01
This Valve Brush features 3 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part number B309-3X00). The total width of the brush is 6 3/4” and total height is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizees (3) replacement brushes, part no. B579-3.

This Valve Brush features 3 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia mounting holes. The bristles are stainless steel (nylon is also available, part number B309-3X00). The total width of the brush is 6 3/4” and total height is 4 15/16”.

The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizees (3) replacement brushes, part no. B579-3.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B309-3X01
Product Name Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex End Brush Tools, Silicon Carbide Filament - 0705700 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape
Brush Filament / Fill Material Abrasive Filament
Length 2.75 inch (69.85 mm)
View Details
Therm-L-Brush™ - G682CLA25BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 144 inch (2438 to 3658 mm)
View Details