Oil-Rite Corp. Valve Brush, 2 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet B309-1X00

Description
This Valve Brush features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia holes for mounting. The bristles are nylon (stainless steel is also available, part no. B309-1X02). The total width of the valve is 2 ¼” and total height is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush is readily available.
Description
This Valve Brush features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia holes for mounting. The bristles are nylon (stainless steel is also available, part no. B309-1X02). The total width of the valve is 2 ¼” and total height is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
Valve Brush, 2 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-1X00 - Oil-Rite Corp.
Manitowoc, WI, United States
Valve Brush, 2 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet
B309-1X00
Valve Brush, 2 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet B309-1X00
This Valve Brush features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia holes for mounting. The bristles are nylon (stainless steel is also available, part no. B309-1X02). The total width of the valve is 2 ¼” and total height is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush is readily available.

This Valve Brush features (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" dia holes for mounting. The bristles are nylon (stainless steel is also available, part no. B309-1X02). The total width of the valve is 2 ¼” and total height is 4 15/16”.

The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B309-1X00
Product Name Valve Brush, 2 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Laboratory Brushes - 06185 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 14 inch (356 mm)
View Details
ProSeal Brush - D45XCLA15PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 to 144 inch (3048 to 3658 mm)
View Details
Wire Stripping Wheel - AC2070 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 2.01 to ? inch (51 to ? mm)
View Details