Oil-Rite Corp. Valve Brush, 4 1/2" X 3/8” Flat Nylon, 1/4” OD Tube Inlet B309-2X00

Description
This Valve Brush features 2 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" dia holes for mounting. The bristles are nylon (stainless steel is also available, part no. B309-2X02). The total width of the brush is 4 1/2" and total height of the brush is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (2) replacement brushes, part no. B579-2.
Description
This Valve Brush features 2 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" dia holes for mounting. The bristles are nylon (stainless steel is also available, part no. B309-2X02). The total width of the brush is 4 1/2" and total height of the brush is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (2) replacement brushes, part no. B579-2.

Suppliers

Company
Product
Description
Supplier Links
Valve Brush, 4 1/2
Manitowoc, WI, United States
Valve Brush, 4 1/2" X 3/8” Flat Nylon, 1/4” OD Tube Inlet
B309-2X00
Valve Brush, 4 1/2" X 3/8” Flat Nylon, 1/4” OD Tube Inlet B309-2X00
This Valve Brush features 2 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" dia holes for mounting. The bristles are nylon (stainless steel is also available, part no. B309-2X02). The total width of the brush is 4 1/2" and total height of the brush is 4 15/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (2) replacement brushes, part no. B579-2.

This Valve Brush features 2 valves. It has (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The holder has (2) 7/32" dia holes for mounting. The bristles are nylon (stainless steel is also available, part no. B309-2X02). The total width of the brush is 4 1/2" and total height of the brush is 4 15/16”.

The shank is adjustable to accommodate up to 1/2” of bristle wear. R eplacement brushes that slide into the holder are readily available. This unit utilizes (2) replacement brushes, part no. B579-2.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B309-2X00
Product Name Valve Brush, 4 1/2" X 3/8” Flat Nylon, 1/4” OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Heavy Duty Tube Brushes - 05433 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 5.5 inch (140 mm)
View Details
Nylon Stock Brush - SFG125BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Wire Stripping Wheel - AC1310 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7874 to ? inch (20 to ? mm)
View Details
Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details