Oil-Rite Corp. (Formerly B1748-11), Oil Reservoir, 9 oz Polycarbonate, 1/2” Male NPT, Pipe Mount B1748-0094B1W

Description
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The reservoir diameter is 2 7/8” and the total height of the unit is 5 1/2". Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).
Description
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The reservoir diameter is 2 7/8” and the total height of the unit is 5 1/2". Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1748-11), Oil Reservoir, 9 oz Polycarbonate, 1/2” Male NPT, Pipe Mount - B1748-0094B1W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1748-11), Oil Reservoir, 9 oz Polycarbonate, 1/2” Male NPT, Pipe Mount
B1748-0094B1W
(Formerly B1748-11), Oil Reservoir, 9 oz Polycarbonate, 1/2” Male NPT, Pipe Mount B1748-0094B1W
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The reservoir diameter is 2 7/8” and the total height of the unit is 5 1/2". Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).

Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.

This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The reservoir diameter is 2 7/8” and the total height of the unit is 5 1/2".

Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B1748-0094B1W
Product Name (Formerly B1748-11), Oil Reservoir, 9 oz Polycarbonate, 1/2” Male NPT, Pipe Mount
Reservoir Capacity 0.0703 gallons (0.2662 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Bellows Reservoirs -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Material Stainless; Other Material Type
Reservoir Shape Round
View Details
(Formerly B966-23), Oil Reservoir, 1 qt Acrylic, 1/8” Female NPT Outlet, 5/8
Specs
Reservoir Capacity 0.2500 gallons (0.9464 liters)
Material Plastic
Mounting Style Remote Mounting
View Details